EN
  • EN
  • DE

SN0903049DRGR

Part No SN0903049DRGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 716311-SN0903049DRGR
Ultra Librarian 3D Model Ultra Librarian SN0903049DRGR CAD Model

Description

The SN0903049DRGR is a state-of-the-art integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This advanced component is part of TI's extensive portfolio of power management devices, designed to cater to a wide range of electronic applications requiring efficient voltage regulation and power control.

Key Features

  • High Performance: The SN0903049DRGR is engineered to deliver optimal performance with high precision, making it suitable for demanding applications.
  • Energy Efficient: With a focus on power conservation, this IC helps reduce energy consumption, which is crucial for battery-powered devices.
  • Compact Design: The small form factor of the SN0903049DRGR makes it an excellent choice for space-constrained applications.
  • Thermal Management: Advanced thermal features ensure the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The versatility of the SN0903049DRGR allows it to be utilized in various applications, including but not limited to:

  • Portable electronics
  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Product Specifications

The SN0903049DRGR is built with the following specifications:

  • Package Type: VQFN (Very Thin Quad Flat No-Lead)
  • Operating Temperature Range: Specified by the manufacturer
  • Mounting Type: Surface mount
  • RoHS Status: Compliant with RoHS directives for environmental safety

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the SN0903049DRGR. Customers can access a wide range of resources including datasheets, application notes, and design tools to facilitate the integration of this IC into their projects.

Ordering Information

The SN0903049DRGR is available for order through Texas Instruments' official distributors and sales channels. For pricing, availability, and additional information, customers are encouraged to contact Texas Instruments directly or visit their website.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess