EN
  • EN
  • DE

CD74HCT137M96

Part No CD74HCT137M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC  /  Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT137
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CD74HCT137M96,CD74HCT137M96-ND,CD74HCT137M96E4,296-38071-6,TEXTISCD74HCT137M96,CD74HCT137M96G4,CD74HCT137M96E4-ND,CD74HCT137M96G4-ND,-CD74HCT137M96E4,-CD74HCT137M96G4,-296-38071-1-ND,296-38071-2,-CD74HCT137M96E4-NDR,-CD74HCT137M96G4-NDR,296-38071-1
Standard Package 2,500
Win Source Part Number 1051628-CD74HCT137M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT137M96 CAD Model

Description

The CD74HCT137M96 is a high-speed CMOS logic 3-to-8-line decoder/demultiplexer with address latches and output enable, manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit (IC) is designed to be used in applications where high noise immunity and low power consumption are required, making it an ideal choice for a wide range of digital systems.

Key Features

  • High-Speed Performance: The CD74HCT137M96 operates at speeds comparable to other high-speed CMOS devices, ensuring quick response times in critical applications.
  • Compatibility: It is compatible with LS-TTL outputs, allowing for easy integration with existing technology and systems.
  • Multiple Operating Modes: This device features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs, offering versatile operating modes for a variety of uses.
  • Low Power Consumption: With its CMOS technology, it boasts a significantly reduced power consumption compared to traditional TTL logic, which is crucial for battery-operated and power-sensitive applications.
  • Latch Storage: The address inputs feature latches that hold the last input data presented prior to the strobe transition from 1 to 0, adding to the flexibility and functionality of the IC.

Applications

The CD74HCT137M96 is versatile and can be used in a variety of applications, including:

  • Memory decoding or data routing
  • Computer systems
  • Instrumentation and control systems
  • PLC hardware
  • Telecommunication systems

Technical Specifications

Some of the technical specifications of the CD74HCT137M96 include:

  • Logic Family: HCT
  • Logic Type: CMOS
  • Number of Pins: 16
  • Package Type: SOIC
  • Operating Temperature Range: -55°C to +125°C

The CD74HCT137M96 by Texas Instruments represents a reliable and efficient solution for digital decoding and demultiplexing needs, offering a blend of high performance, low power consumption, and compatibility with existing systems.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6120 $52.0200
200+ $0.5022 $100.4400
310+ $0.4865 $150.8150
425+ $0.4708 $200.0900
550+ $0.4551 $250.3050
740+ $0.4080 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess