EN
  • EN
  • DE

CD74HCT126M

Part No CD74HCT126M
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / High Speed CMOS Logic Quad Buffer, Three-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series 74HCT126
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803193-CD74HCT126M
Ultra Librarian 3D Model Ultra Librarian CD74HCT126M CAD Model

Description

Product Overview: CD74HCT126M High-Speed CMOS Logic Quad Bus Buffer

The CD74HCT126M is a high-speed CMOS Logic Quad Bus Buffer manufactured by Texas Instruments, designed to provide high-performance buffering with the capability to drive heavy loads. This integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption of CMOS technology.

Key Features

  • Voltage Range: The device operates with a wide range of supply voltages from 4.5V to 5.5V, making it suitable for interfacing with both CMOS and TTL logic levels.
  • Quad Buffers: It contains four independent buffers with 3-state outputs, which can be used as either line drivers or bus transceivers.
  • 3-State Outputs: The 3-state outputs (which can be high, low, or high impedance) enable the device to be used in bus-oriented systems, allowing multiple outputs to be connected to a bus without causing contention.
  • High Output Current: The CD74HCT126M is capable of driving up to 15mA at the output, facilitating the driving of heavy loads.
  • Low Power Consumption: True to CMOS technology, this buffer maintains low power dissipation, yet provides a high-speed interface between two points in a circuit.

Applications

The versatility of the CD74HCT126M makes it ideal for a wide array of applications, including:

  • Bus driver or receiver in memory address driving
  • Data transmission systems
  • Input/output port drivers
  • Buffer memory address registers

Quality and Reliability

As with all Texas Instruments products, the CD74HCT126M is manufactured to the highest quality standards. It is available in a SOIC-14 package, providing a compact footprint for space-constrained applications. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide temperature range.

With its robust design and high-speed operation, the CD74HCT126M from Texas Instruments is a smart choice for designers who require reliable buffering in their digital logic circuits.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2803 $50.4540
435+ $0.2300 $100.0500
675+ $0.2229 $150.4575
930+ $0.2157 $200.6010
1,200+ $0.2085 $250.2000
1,610+ $0.1869 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess