EN
  • EN
  • DE

SB007W03Q

Part No SB007W03Q
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188515-SB007W03Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB007W03Q CAD Model

Description

The ON Semiconductor SB007W03Q is a state-of-the-art power switch designed for high-efficiency applications. It is a versatile component suitable for a wide range of products, from portable electronics to industrial systems. The SB007W03Q is part of ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Low RDS(on): The device boasts a very low on-resistance, which minimizes power loss and enhances the overall efficiency of the system in which it is used.
  • High Current Capacity: It is capable of handling high current loads, making it suitable for demanding applications that require robust power management.
  • Thermal Protection: The SB007W03Q is equipped with thermal shutdown features that protect the device and the system from overheating, ensuring safe operation under various conditions.
  • Soft Start Function: This feature limits inrush current during startup, which helps to reduce stress on the power switch and extend its lifespan.
  • Small Package: The device comes in a compact package, which is ideal for space-constrained applications without compromising on power and efficiency.

Applications

ON Semiconductor's SB007W03Q is designed for use in a broad array of applications. It is particularly well-suited for power distribution systems, DC-DC converters, and power management modules. Its high efficiency and reliability make it an excellent choice for battery-powered devices, including laptops, tablets, and smartphones. Additionally, it can be used in industrial applications where efficient power conversion is essential, such as in automation systems, power supplies, and renewable energy installations.

Quality and Reliability

As with all ON Semiconductor products, the SB007W03Q is manufactured to the highest quality standards. The device is tested rigorously to ensure it meets the stringent requirements for performance, durability, and reliability. Customers can trust ON Semiconductor's commitment to delivering high-quality components that will perform reliably even in the most challenging conditions.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0626 $58.4430
135+ $0.8720 $117.7200
205+ $0.8455 $173.3275
285+ $0.8177 $233.0445
365+ $0.7912 $288.7880
490+ $0.7092 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess