EN
  • EN
  • DE

CD74HC86MT

Part No CD74HC86MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SOIC / XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771400-CD74HC86MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC86
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC86MT CAD Model

Description

Product Overview: CD74HC86MT from Texas Instruments

The CD74HC86MT is a high-speed CMOS logic quad 2-input exclusive-OR (XOR) gate integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. This device is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications, from battery-powered devices to industrial systems.

Key Features

  • Logic Type: The CD74HC86MT consists of four independent XOR gates that provide the basic exclusive-OR logic function. This is essential for performing operations such as parity checking and binary addition.
  • Supply Voltage Range: With a versatile supply voltage range of 2V to 6V, this device ensures compatibility with various logic levels and is ideal for interfacing with both TTL and CMOS circuits.
  • High-Speed Operation: This IC is part of the high-speed CMOS family, offering fast switching speeds that are crucial for high-performance digital systems.
  • Low Power Consumption: The CD74HC86MT is designed for low power consumption, which is a critical feature for energy-sensitive applications, helping to extend battery life and reduce thermal footprint.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing sufficient current to interface with other logic families.
  • Temperature Range: The operational temperature range of -55°C to 125°C ensures reliability across various environmental conditions, making it suitable for automotive and industrial applications.
  • Packaging: Supplied in a SOIC package, the CD74HC86MT is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

The versatility of the CD74HC86MT makes it an excellent choice for a multitude of electronic systems. It is widely used in digital signal processing, error detection and correction circuits, encryption systems, and any application requiring a high-speed XOR logic operation. Its robustness and reliability are appreciated in automotive electronics, industrial control systems, and portable electronics.

In summary, the CD74HC86MT from Texas Instruments represents a reliable and efficient solution for designers looking to implement exclusive-OR functions in their digital logic designs. Its combination of high-speed operation, low power consumption, and wide voltage range makes it a go-to component for a diverse range of applications.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess