EN
  • EN
  • DE

CD74HC4020M

Part No CD74HC4020M
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High-Speed CMOS Logic 14-Stage Binary Counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160264-CD74HC4020M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC4020
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4020M CAD Model

Description

CD74HC4020M High-Speed CMOS Logic 14-Stage Binary Counter - Texas Instruments

The CD74HC4020M is a high-speed silicon-gate CMOS 14-stage binary counter from Texas Instruments, renowned for its reliable performance in a wide array of electronic applications. This integrated circuit is part of the HC family, which is well-known for combining the low power consumption of the CMOS circuitry with the speed of the HC logic family, making it a versatile choice for designers.

The counter advances on the negative-going edge of the clock signal thanks to a built-in oscillator that is stable and precise. With a wide operating voltage range of 2V to 6V, the CD74HC4020M offers great flexibility for use in various systems, including battery-powered devices. Moreover, its compatibility with all CMOS and TTL logic families allows for easy integration into existing designs.

Featuring a 14-stage divide-by-2 counter, the CD74HC4020M can be used in a host of applications such as frequency division, time delay generation, and as an on-board oscillator. Its high noise immunity and low power consumption make it ideal for use in noisy environments where power efficiency is crucial.

Key specifications of the CD74HC4020M include:

  • Logic Type: Binary Counter
  • Number of Circuits: 1
  • Number of Bits per Element: 14
  • Count Rate: 35 MHz
  • Supply Voltage - Min: 2V
  • Supply Voltage - Max: 6V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The device is packaged in a small-outline integrated circuit (SOIC) with 16 pins, making it compact and suitable for high-density mounting. Texas Instruments ensures that the CD74HC4020M meets stringent quality standards, providing confidence for use in industrial, commercial, and consumer applications where long-term reliability is paramount.

Whether you're designing timing circuits, counters, or looking for a reliable clock source, the CD74HC4020M from Texas Instruments is an excellent choice that combines performance, versatility, and quality in one compact package.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4236 $50.8320
290+ $0.3476 $100.8040
450+ $0.3368 $151.5600
615+ $0.3259 $200.4285
795+ $0.3150 $250.4250
1,065+ $0.2824 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess