Product Overview: CD74HC20M96
The CD74HC20M96 is a high-speed CMOS logic Dual 4-Input NAND Gate integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the HC family, which signifies that it combines the high noise immunity of CMOS technology with the speed to match that of LSTTL (Low-Power Schottky Transistor-Transistor Logic) gates.
Key Features
- Logic Type: Dual 4-Input NAND Gate, providing a high level of function integration and the ability to simplify complex logic designs.
- Operating Voltage: The CD74HC20M96 operates within a voltage range of 2V to 6V, making it versatile for use in a variety of digital applications.
- High-Speed Performance: Typical propagation delay is as low as 8ns at 5V, which allows for high-speed operation in critical paths of digital circuits.
- Low Power Consumption: The power consumption is low, especially in comparison to its bipolar equivalents, thereby reducing the overall power requirements of the system.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which means it can easily interface with older technology.
- Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial-grade applications.
- Package: Offered in a SOIC-14 package, it is compact and suitable for space-constrained applications.
Applications
The CD74HC20M96 is a versatile component that can be used in a wide range of applications such as:
- Logic function integration in digital systems
- Signal processing
- Computer logic subsystems
- Function generators
- Instrumentation and control systems
With its robust design and high-speed operation, the CD74HC20M96 from Texas Instruments is a reliable choice for designers looking to implement efficient and effective NAND gate logic in their digital circuit designs.