The MAX400CPA is a high-precision operational amplifier (op-amp) developed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This operational amplifier stands out for its exceptional accuracy and low-noise performance, making it an ideal choice for a wide range of applications that require precise signal amplification.
Key Features
- High Precision: The MAX400CPA offers excellent precision with very low offset voltage and drift over temperature, ensuring consistent performance in critical applications.
- Low Noise: With its low noise characteristics, the MAX400CPA is suitable for high-fidelity audio applications and sensitive instrumentation where signal integrity is paramount.
- Wide Supply Range: This op-amp operates with a supply voltage range from ±4.5V to ±22V, providing flexibility in various power environments.
- Low Power Consumption: Designed for energy-efficient operation, the MAX400CPA is beneficial for battery-powered devices and energy-conscious designs.
- High Output Drive Capability: It can drive large capacitive loads while maintaining stability, making it versatile for different output requirements.
Applications
The MAX400CPA is suitable for a diverse array of applications, including:
- Precision data systems
- Instrumentation and control systems
- Medical equipment
- Professional audio equipment
- Analog filters
Product Specifications
| Parameter |
Value |
| Offset Voltage |
75 µV (max) |
| Temperature Drift |
0.6 µV/°C (max) |
| Supply Voltage Range |
±4.5V to ±22V |
| Package Type |
DIP-8, SOIC-8 |
With its robust design and superior performance, the Maxim Integrated MAX400CPA operational amplifier is a reliable choice for professionals seeking precision and quality in their electronic designs.