EN
  • EN
  • DE

CD74HC192PWT

Part No CD74HC192PWT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC PRESET SYNC 4-BIT HS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24MHZ
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028358-CD74HC192PWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC192PWT CAD Model

Description

The CD74HC192PWT from Texas Instruments is a high-speed CMOS logic integrated circuit designed as a presettable synchronous 4-bit binary up/down counter. This versatile device is part of the HC family, which ensures compatibility with all CMOS logic levels and offers a balanced trade-off between speed and power consumption.

Key Features:

  • Presettable synchronous 4-bit binary counting: Allows for precise control and manipulation of counting sequences, suitable for a wide range of applications including timers, frequency dividers, and event counters.
  • Up/Down counting capability: Provides flexibility to increment or decrement the count, enabling reversible operations which are essential in complex computing tasks and digital signal processing.
  • High-speed operation: With the capability to handle fast clock speeds, this counter can keep pace with demanding high-speed systems and processes.
  • Low power consumption: The HC technology offers a low-power solution, making it ideal for battery-operated and power-sensitive applications.
  • Multiple package options: The PWT suffix indicates a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while offering good thermal performance.
  • Wide operating voltage range: Can operate across a range of 2V to 6V, providing compatibility with various logic levels and system voltages.

Applications:

The CD74HC192PWT is suitable for a variety of applications that require reliable and precise counting capabilities. Common applications include:

  • Digital clocks and timers
  • Programmable dividers
  • Frequency counters
  • Sequence controllers
  • General-purpose synchronous up/down counting operations

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The CD74HC192PWT is manufactured with stringent quality control measures and rigorous testing to ensure it meets the high standards expected from a leading semiconductor company. This ensures that the product performs consistently across various conditions and applications.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess