Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838005-SM2001CSKC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2001CSKC-TRG CAD Model

Description

The SM2001CSKC-TRG is an N-Channel enhancement mode power MOSFET from Sinopower, engineered for efficient power switching applications. A key feature is its low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall system efficiency. This MOSFET is designed for surface mount assembly and the suffix "TRG" indicates that it is supplied on Tape and Reel.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Applications

Features:

  • N-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Improved energy efficiency due to reduced conduction losses
  • Smaller form factor suitable for compact designs
  • Reduced power dissipation leading to cooler operation
  • Suitable for automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SM2001CSKC-TRG has a low gate charge, which reduces drive power requirements and further improves overall efficiency. It is designed to handle high current, making it suited to a broad range of power applications. Its optimized thermal resistance allows it to efficiently dissipate heat, ensuring reliable operation, even at elevated temperatures. Consult the datasheet for specific RDS(on) values at different VGS voltages. The datasheet contains complete electrical characteristics, recommended operating conditions, and package dimensions for correct PCB design and dependable performance. It is vital to refer to the datasheet for complete specifications and proper application. This part is typically delivered on tape and reel (TRG) for automated assembly.

You May Also Be Interested in

ITE
Need more? Email Us
ECAD model for IT8558FN/AX
International Rectifier
Need more? Email Us
ECAD model for IRF7353D2QTRPBF
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
Integrated Silicon Solution, Inc
Lowest to $4.2062
ECAD model for IS42S16800-7TL
Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
ITE
Need more? Email Us
ECAD model for IT8760E/AXS-L
Murata Electronics North America
Need more? Email Us
ECAD model for IRLAE702ST1
Lowpower
Lowest to $0.0084
ECAD model for LP4054
ITE
Need more? Email Us
ECAD model for IT9133FN

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention