Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Semtech Corporation
Package Bulk
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 3 µA @ 200 V
Base Product Number S3BR2
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283099-S3BR2F
Ultra Librarian 3D Model Ultra Librarian S3BR2F CAD Model

Description

The Semtech Corporation S3BR2F is a three-phase standard diode that belongs to the bridge rectifiers category.

  • Average Rectified Current: 2A
  • Voltage-Forward (Vf): 1.1V @ 1A
  • Reverse Leakage Current: 3 microamperes @ 200V
  • Peak Reverse Voltage: 200V
  • ECCN: EAR99
  • HTSUS Code: 8541.10.0080
  • RoHS: Non-compliant

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
ABS 600V 1.5A Diodes Bridge Re / Bridge Rectifier
Need more? Email Us
ECAD model for ABS1506
Vishay
Enhanced PowerBridge Rectifiers
Lowest to $2.2277
ECAD model for PB4008
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 3 / Bridge Rectifier
Lowest to $0.1605
ECAD model for GBP308A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 2 / Bridge Rectifier
Lowest to $0.1619
ECAD model for GBP208A
Taiwan Semiconductor
BRIDGE RECT 1P 600V 800MA ABS
Need more? Email Us
ECAD model for ABS6H
SMC Diode Solutions
1000V,4APACKAGE HBS BRIDGE RECTI
Lowest to $0.1212
ECAD model for HBS410
Diodes Incorporated
SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 2A WOG
Lowest to $0.2317
ECAD model for 2W04G
Won-Top Electronics
1.0A BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B125C1000
Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 200V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ2002

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention