EN
  • EN
  • DE
  • IT

CD74HC166M96

Part No CD74HC166M96
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description High-Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160210-CD74HC166M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC166
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC166M96 CAD Model

Description

The CD74HC166M96 is a high-speed CMOS 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is engineered to interface with standard logic families and is commonly used in digital systems for serial-to-parallel data conversion or for data manipulation and transfer.

The device features a fully synchronous serial or parallel data entry system controlled by an active-low asynchronous master reset (MR\), clock (CP), clock inhibit (CI\), serial data (Ds), and parallel data inputs (A, B, C, D, E, F, G, H). The shift register has direct overriding load (shift/load\), which enables the user to bypass the serial function and directly input parallel data during a single clock pulse.

The CD74HC166M96 operates at a voltage range of 2V to 6V, making it versatile for various applications. Its high noise immunity and low power consumption are hallmarks of the HC family of logic devices, ensuring reliable performance and energy efficiency. The chip's balanced propagation delay and transition times further contribute to its dependable high-speed operation.

One of the key features of this shift register is its capability to serially shift data into the register while simultaneously observing the serial output (QH). This allows for cascading multiple devices without additional gating, making it an excellent choice for expanding input/output lines in microprocessor-based systems or for converting serial data to parallel output data in a broad range of applications including data acquisition, automotive, and industrial control systems.

The CD74HC166M96 comes in a 14-pin SOIC package, which is compact and suitable for surface-mount technology, facilitating integration into a variety of electronic assemblies. Texas Instruments ensures that this component meets stringent quality standards, providing robust performance for both commercial and industrial temperature ranges.

In summary, the CD74HC166M96 from Texas Instruments is a versatile, high-performance 8-bit shift register that offers both serial and parallel input capabilities, low power consumption, and is adaptable to a wide range of applications, making it a valuable component in the design of sophisticated digital systems.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3390 $57.6300
405+ $0.2782 $112.6710
625+ $0.2695 $168.4375
860+ $0.2608 $224.2880
1,115+ $0.2521 $281.0915
1,490+ $0.2260 $336.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess