Product Overview: CD74FCT573M from Texas Instruments
The CD74FCT573M is a high-performance, octal transparent latch designed by Texas Instruments to meet the needs of modern digital systems. It belongs to the FCT family of logic devices, which are known for their fast switching speeds and low power consumption. This integrated circuit (IC) is particularly useful in applications where temporary data storage or output port expansion is required.
Key Features
- Logic Type: Octal Transparent Latch
- Latch Type: D-Type with 3-state outputs
- Package: SOIC-20, a small-outline integrated circuit with 20 leads
- Operating Temperature: -55°C to +125°C, suitable for industrial temperature ranges
- Logic Family: FCT, known for fast switching and low power
- Supply Voltage: 4.5V to 5.5V, typical for 5V logic systems
Performance and Quality
The CD74FCT573M offers a propagation delay that is significantly lower than many other octal latches, which is crucial for high-speed operations. Additionally, the IC features a low quiescent power consumption, making it an energy-efficient choice for battery-powered and power-sensitive applications. Texas Instruments is known for its commitment to quality, and the CD74FCT573M is no exception, ensuring reliable performance across its specified temperature range.
Applications
This versatile IC can be used in a wide range of applications, including:
- Temporary data storage
- Output port expansion in microcontrollers and microprocessors
- Interface between different systems within a digital device
- Buffering data for further processing
Conclusion
The CD74FCT573M from Texas Instruments is an excellent choice for designers looking for a reliable and fast octal transparent latch. Its high-speed performance, low power consumption, and robust operating temperature range make it a versatile component suitable for a variety of digital applications. With the quality assurance of Texas Instruments, the CD74FCT573M is a dependable addition to any electronic system requiring temporary data storage or output port expansion.