EN
  • EN
  • DE

74AHC573D,118

Part No 74AHC573D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.9ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-8800-2-ND,1727-6529-1,1727-6529-2,568-8800-1-ND,568-8800-2,568-8800-1,568-8800-6,74AHC573D-T,935263075118,568-8800-6-ND,74AHC573D-T-ND,74AHC573D,118-ND,1727-6529-6
Standard Package 2,000
Win Source Part Number 1208858-74AHC573D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC573D,118 CAD Model

Description

The 74AHC573D,118 is a high-performance D-type transparent latch from Nexperia USA Inc. that is designed for use in integrated circuits (ICs).

  • Series: 74AHC
  • Independent Circuits: 1
  • Delay Time - Propagation: 3.9ns
  • Voltage Supply: 2V ~ 5.5V
  • Output Type: Tri-State
  • Package/Case: 20-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 20-SO
  • Logic Type: D-Type Transparent Latch
  • Current - Output High, Low: 8mA, 8mA

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess