Products specifications Report Issue?

Reference case 1206
Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
RoHS State Request Verification
Win Source Part Number 709095-1206SFS350F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1206SFS350F CAD Model

Description

The 1206SFS350F is a surface mount resettable fuse (PPTC) manufactured by Tyco Electronics. These devices are designed to protect electronic circuits from overcurrent conditions. When a fault occurs, the device heats up and its resistance increases dramatically, limiting the current flow. Once the fault is cleared and power is removed, the device cools down and resets to its original low-resistance state.

Applications

  • USB port protection
  • Overcurrent protection in portable electronics
  • Security systems
  • Industrial control equipment
  • Battery chargers

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Compact 1206 package for automated assembly.
  • Fast Trip Time: Rapid response to overcurrent events.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Agency Approvals: UL, CSA, and TUV approvals ensure compliance with safety standards.

Benefits

  • Improved Circuit Protection: Prevents damage to sensitive electronic components from overcurrent conditions.
  • Reduced Downtime: Resettable functionality eliminates the need to replace blown fuses.
  • Enhanced Reliability: Provides reliable overcurrent protection in a compact package.
  • Simplified Maintenance: Eliminates the need for manual fuse replacement.
  • Cost-Effective Solution: Reduces maintenance costs and improves system reliability.

Additional Details

The 1206SFS350F has a hold current of 350mA and a trip current significantly higher. It is designed to operate over a wide temperature range. The device’s small size and surface mount package make it suitable for high-density circuit boards. It's important to consult the datasheet for detailed electrical characteristics and application guidelines. Proper placement and thermal management are essential for optimal performance.

You May Also Be Interested in

Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $25.7817
ECAD model for AD7945BR
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1513 $65.0590
1,045+ $0.1242 $129.7890
1,615+ $0.1203 $194.2845
2,225+ $0.1165 $259.2125
2,875+ $0.1126 $323.7250
3,850+ $0.1009 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,350 pieces
MOQ: 430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention