Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 85 MHz
Max Propagation Delay @ V, Max CL 12.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ACT273
Other Names CD74ACT273PWE4,CD74ACT273PWE4,CD74ACT273PWG4,TEXTISCD74ACT273PW,296-32995-5,CD74ACT273PW,CD74ACT273PWG4,2156-CD74ACT273PW
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258669-CD74ACT273PW
Ultra Librarian 3D Model Ultra Librarian CD74ACT273PW CAD Model

Description

Product Overview: CD74ACT273PW by Texas Instruments

The CD74ACT273PW is an octal D-type flip-flop with a clear function, designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This high-speed integrated circuit is part of TI's ACT family, which is known for its advanced CMOS logic operating at high speeds comparable to bipolar Schottky TTL while maintaining the low power consumption of standard CMOS technologies.

This particular model, encapsulated in a TSSOP-20 package, features eight edge-triggered D-type flip-flops with a direct clear (CLR) input. The device is capable of storing eight bits of data, with each flip-flop being triggered on the rising edge of the clock (CLK) input signal. This makes the CD74ACT273PW ideal for applications requiring the capture and storage of data, such as registers, counters, and memory devices in a wide range of digital systems.

One of the key attributes of the CD74ACT273PW is its versatility in terms of power supply, with a recommended operating voltage range of 4.5V to 5.5V. This allows for seamless integration into 5V systems without the need for level shifting. The device also boasts a robust I/O capability, with outputs capable of driving up to 24mA, ensuring reliable performance in driving other logic inputs or small loads.

Moreover, the CD74ACT273PW is characterized by its low power consumption, which is a hallmark of the ACT series. This makes it an excellent choice for power-sensitive applications where maintaining a low power budget without compromising speed is critical. The flip-flops are also equipped with bus-friendly outputs that do not load the bus when the output is in a high-impedance state, further conserving power and reducing system noise.

In terms of reliability, Texas Instruments' commitment to quality is evident in the CD74ACT273PW's design and manufacturing process. The device is designed to operate over a wide temperature range, ensuring stable performance in varying environmental conditions. This, coupled with TI's rigorous testing procedures, ensures that each unit meets the highest standards of performance and durability.

Overall, the CD74ACT273PW from Texas Instruments is a robust and reliable solution for designers looking to implement octal D-type flip-flops in their digital logic systems. Its combination of high-speed operation, low power consumption, and versatility make it a valuable component in a broad array of electronic applications.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5653
ECAD model for MM74HC374SJ
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
ON Semiconductor
OCTAL D FLIP-FLOP
Lowest to $5.4849
ECAD model for MC74ACT273DWR2
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 5962-9221804MRA
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
Toshiba Semiconductor and Storage
HEX D-TYPE FLIP-FLOP WITH CLEAR
Lowest to $1.8835
ECAD model for TC74VHC174F
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5496
ECAD model for MC100EL51D

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9691 $53.3005
130+ $0.7952 $103.3760
195+ $0.7704 $150.2280
270+ $0.7455 $201.2850
350+ $0.7207 $252.2450
465+ $0.6461 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,408 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention