Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652489-PAL16R8-7JC
Ultra Librarian 3D Model Ultra Librarian PAL16R8-7JC CAD Model

Description

The AMD 652489-PAL16R8-7JC is an embedded Programmable Logic Device (PLD) belonging to the category of Integrated Circuits (ICs).

  • Package: Bulk
  • Standard Package: 22 pieces
  • Voltage Input Range: 4.75V to 5.25V
  • Programmability: Not verified
  • PLD Type: PAL
  • Macrocells: 8
  • Mounting Type: Through-hole
  • Package/Case: 20-CDIP (0.300", 7.62mm)
  • Supplier Device Package: 20-CDIP
  • ECCN: EAR99
  • Counterfeit Threat: 34%
  • MSL Level: 3
  • REACH Status: Undefined
  • HTSUS Code: 8542.39.0001
  • Manufacturer: AMD
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8BQL-15XC
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
ECAD model for TIBPAL20L8-15CNL
Microchip Technology
IC PLD 10MC 30NS 24DIP
Need more? Email Us
ECAD model for ATF22LV10CQZ-30PI
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
ECAD model for PAL22V10Z-25CJTL
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
ECAD model for ATF22V10CQZ-20SU
Microchip Technology
IC PLD 10CELL LOW PWR 20NS 24DIP
Need more? Email Us
ECAD model for ATF22V10BQL-20PC
Rochester Electronics
OT PLD, 37NS, CMOS, PQCC28 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP610LC-35
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Need more? Email Us
ECAD model for TIBPAL20R4-25CFN
Microchip Technology
IC PLD 8MC 10NS 20DIP / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Need more? Email Us
ECAD model for ATF16V8B-10PC

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention