EN
  • EN
  • DE

SY100EPT22VKC

Part No SY100EPT22VKC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V/5V DUAL LVTTL/LVCMOS-to- DIFFERENTIAL LVPECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT22
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262882-SY100EPT22VKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VKC CAD Model

Description

The SY100EPT22VKC is a high-performance, dual differential PECL-to-CMOS/LVTTL translator integrated circuit from Microchip Technology, designed for use in applications requiring high-speed signal processing and conversion. This device is particularly well-suited for telecommunications, networking, and data communication systems where signal integrity and transition speed are critical.

Key Features

  • Versatile Power Supply: The SY100EPT22VKC operates with a 3.3V ±10% supply voltage, making it compatible with a variety of digital systems.
  • High-Speed Performance: It boasts a fast propagation delay and is capable of handling data rates that are essential for modern high-speed digital interfaces.
  • Differential PECL Inputs: The device accepts differential PECL input levels, providing robust noise immunity and minimizing signal distortion over long distances.
  • CMOS/LVTTL Outputs: The translator outputs are CMOS/LVTTL compatible, allowing for easy interfacing with a wide range of digital logic families.
  • Temperature Range: The SY100EPT22VKC is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Package: It is offered in a compact 8-Pin MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.

Applications

The SY100EPT22VKC is optimal for applications such as clock distribution, data transmission, and signal conversion in systems that require high-speed digital logic. Its ability to translate PECL signals to CMOS/LVTTL logic levels makes it an essential component in:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Server and storage platforms
  • Test and measurement instruments
  • Industrial control systems

Microchip Technology's commitment to providing advanced solutions for high-speed signal processing is exemplified in the SY100EPT22VKC, delivering both performance and reliability for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess