EN
  • EN
  • DE

CD74AC283M96

Part No CD74AC283M96
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 4BIT BINARY FILL ADDER 16SOIC  /  Binary Full Adder with Fast Carry IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 1.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74AC283M96G4-ND,CD74AC283M96E4,296-CD74AC283M96DKR,CD74AC283M96G4,296-CD74AC283M96CT,CD74AC283M96E4-ND,296-CD74AC283M96TR,CD74AC283M96-ND
Standard Package 2,500
Win Source Part Number 1051611-CD74AC283M96
Ultra Librarian 3D Model Ultra Librarian CD74AC283M96 CAD Model

Description

The CD74AC283M96 is a high-speed CMOS 4-bit binary full adder designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is optimized for digital systems where high-speed arithmetic operations are a necessity. The adder features logic-level conversion capabilities that allow it to interface with different types of logic families, such as TTL, making it highly versatile for various applications.

Key Features

  • Logical Function: The device performs the arithmetic addition of two 4-bit binary numbers and provides both sum and carry outputs.
  • High-Speed Performance: With the advanced CMOS technology, the CD74AC283M96 offers exceptional speed that is suitable for high-performance systems.
  • Voltage Range: It operates over a broad voltage range from 1.5V to 5.5V, providing flexibility in different operating environments and compatibility with a variety of logic circuits.
  • Power Efficiency: The low power consumption of the CMOS technology ensures that the device is suitable for battery-operated and power-sensitive applications.
  • Package Type: The device is available in a 16-pin SOIC package, making it compact and easy to integrate into PCB designs.
  • Temperature Range: It can operate within a temperature range of -55°C to 125°C, ensuring reliability and stability in extreme conditions.

Applications

The CD74AC283M96 is ideal for a wide array of applications, including:

  • Binary arithmetic operations in CPUs and ALUs
  • Address calculation in memory management units
  • High-speed digital signal processing
  • Automated test equipment
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74AC283M96 is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring long-term performance and dependability in your electronic projects.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'M96' suffix in the part number, facilitating efficient assembly for mass production. For detailed ordering and shipping information, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4227 $51.3405
36+ $2.8084 $101.1024
56+ $2.7206 $152.3536
76+ $2.6328 $200.0928
99+ $2.5451 $251.9649
132+ $2.2818 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess