EN
  • EN
  • DE

LTC1255IN8#PBF

Part No LTC1255IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR HI-SIDE DUAL 8-DIP / Driver 0.1V 0.000023A 2-OUT High Side H Brdg Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 24 V
Logic Voltage - VIL, VIH 0.8V, 2V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781801-LTC1255IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1255
Introduction Date January 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1255IN8#PBF CAD Model

Description

LTC1255IN8#PBF - Dual High Side MOSFET Driver

The LTC1255IN8#PBF is a sophisticated dual high-side MOSFET driver designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This particular component is engineered to enable the user to drive two N-channel MOSFETs in a high-side configuration, which is essential for applications requiring the switching of high voltage loads with ground-referenced signals.

Key Features

  • Operating Voltage Range: The device can handle a wide supply voltage range, typically from 4V to 15V, making it versatile for various applications.
  • High Drive Capability: It can deliver high peak output currents, up to 1.5A, which is ideal for quickly charging the gate capacitance of the MOSFET to turn it on.
  • Independent Inputs: With separate input pins for each MOSFET, it allows independent control, providing flexibility in managing the load.
  • Protection Features: The LTC1255IN8#PBF includes protection mechanisms such as under-voltage lockout to ensure that the driver operates only when the supply voltage is sufficient.
  • Extended Temperature Range: This device is designed to operate over an industrial temperature range, from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The LTC1255IN8#PBF is suitable for a variety of high-side switching applications, including:

  • Automotive power distribution
  • Battery management systems
  • Switch mode power supplies
  • High-side power switches for motors and solenoids

Package and Quality

The driver comes in an 8-pin PDIP (Plastic Dual In-line Package) that is RoHS compliant, ensuring it meets current environmental standards for electronic components. The "PBF" suffix indicates that the component is lead-free, catering to the increasing demand for environmentally friendly manufacturing practices.

In summary, the LTC1255IN8#PBF dual high-side MOSFET driver by Linear Technology is a high-performance solution for driving N-channel MOSFETs in high-side configurations. Its robust feature set, including high drive capability and built-in protection, along with its flexibility and reliability, make it an excellent choice for a wide range of industrial and automotive applications.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess