EN
  • EN
  • DE

CD74AC257M

Part No CD74AC257M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC257
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577391-CD74AC257M
Ultra Librarian 3D Model Ultra Librarian CD74AC257M CAD Model

Description

CD74AC257M: A Versatile Quad 2-Input Multiplexer from Texas Instruments

The CD74AC257M is a high-performance CMOS device from Texas Instruments, designed to offer exceptional data selection to the modern electronic engineer. This quad 2-input multiplexer comes in an SOIC-16 package, a surface-mountable design that ensures a compact footprint on printed circuit boards, making it ideal for space-constrained applications.

With its multiplexing capability, the CD74AC257M provides four identical 2-input multiplexers with 3-state outputs that can interface directly with the data lines of bus-organized systems. With a typical voltage supply range of 1.5V to 5.5V, this device is versatile and can be used in a wide range of applications from low-voltage portable devices to robust industrial hardware.

The multiplexer's inputs feature hysteresis, which increases noise immunity and allows the device to maintain stable output despite noisy operating conditions. This feature is particularly beneficial in industrial environments where electrical interference is common.

The CD74AC257M's outputs can be put into a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is an essential feature for bus-oriented systems. This allows multiple outputs to connect to a common bus line without causing conflicts.

Each multiplexer's output is controlled by an associated output-enable (OE) input, which, when high, forces the output into a high-impedance state. The data selection is performed by the A and B inputs for each multiplexer, with the selected input being presented at the output when the OE input is low.

Ensuring fast switching, the CD74AC257M boasts a typical propagation delay time of only 4.5 ns when operating at 5V, which means it can handle high-speed data transmission with ease. This makes it an excellent choice for communication systems, data routing applications, and any system that requires fast and reliable data selection.

For designers and engineers looking for a reliable and efficient way to control data paths in their digital systems, the CD74AC257M from Texas Instruments stands out as a robust, high-speed multiplexer solution. Its ease of integration and superior performance characteristics make it a go-to component in the design of complex electronic systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3858 $55.4320
90+ $1.1371 $102.3390
140+ $1.1016 $154.2240
190+ $1.0660 $202.5400
245+ $1.0305 $252.4725
325+ $0.9239 $300.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess