Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Pulse Electronics
Series SLIC
Packaging Tube
Part Status Active
Type Toroidal
Inductance 3.8 μH
Current Rating (Amps) 4.8 A
Shielding Unshielded
DC Resistance (DCR) 17.3mOhm Max
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.440" L x 0.435" W (11.18mm x 11.05mm)
Height - Seated (Max) 0.360" (9.14mm)
Ultra Librarian 3D Model Ultra Librarian PE-53650NL CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 2.7NH 640MA 120MOHM SM
Lowest to $0.2470
ECAD model for 744765027A
Vishay
FIXED IND 22UH 4.1A 75.44MOHM SM
Lowest to $1.5390
ECAD model for IHLP4040DZER220M8A
Sunlord
FIXED IND 470NH 3.4A 41MOHM SMD
Lowest to $0.0596
ECAD model for WPN201612HR47MT
EPCOS (TDK)
FIXED IND 6.8UH 6.6A 15 MOHM SMD
Lowest to $3.4037
ECAD model for B82477R4682M100
Vishay
FIXED IND 1.5UH 11A 13.3MOHM SMD
Lowest to $1.3745
ECAD model for IHLP3232CZER1R5M01
Murata Electronics North America
FIXED IND 10UH 1.28A 228MOHM SMD
Lowest to $0.5201
ECAD model for LQH3NPH100MMEL
Murata Electronics North America
FIXED IND 19NH 260MA 0.8OHM SMD
Need more? Email Us
ECAD model for LQG15WH19NJ02D
Murata Electronics North America
FIXED IND 3.3UH 2.3A 52.8MOHM SM
Need more? Email Us
ECAD model for LQH5BPB3R3NT0L
Sunlord
FIXED IND 680NH 3.3A 43MOHM SMD
Lowest to $0.0501
ECAD model for WPN252010UR68MT

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention