EN
  • EN
  • DE

CD54HCT86F3A

Part No CD54HCT86F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic Quad 2-Input EXCLUSIVE-OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160050-CD54HCT86F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HCT86F3A CAD Model

Description

The CD54HCT86F3A is a high-speed CMOS logic quad two-input exclusive-OR gate integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is tailored for implementation in a wide array of digital applications where optimal speed, power efficiency, and reliability are essential.

Key Features

  • Logic Type: The CD54HCT86F3A is based on exclusive-OR gate logic, which is fundamental in performing various arithmetic and comparison operations within digital circuits.
  • High-Speed Performance: This device is part of the high-speed CMOS logic family, ensuring quick signal processing for efficient system performance.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with standard 5V digital systems.
  • Output Drive Capability: The CD54HCT86F3A can drive up to 10 LSTTL loads, providing sufficient current to handle multiple connections within a circuit.
  • Temperature Range: With an operational temperature range from -55°C to 125°C, this IC is reliable in extreme environmental conditions, ensuring performance stability across various applications.
  • Package Type: The device is available in a ceramic flat package, which offers robust protection for the silicon chip against environmental and mechanical stress.

Applications

The CD54HCT86F3A is versatile and can be used in various digital systems, including:

  • Binary adders/subtractors
  • Parity generators/checkers
  • Control system logic
  • Signal processing
  • Comparators in digital circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CD54HCT86F3A is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. With TI's reputation for excellence in semiconductor manufacturing, customers can trust the CD54HCT86F3A for their critical electronic applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5795 $67.7385
6+ $18.5268 $111.1608
9+ $17.9479 $161.5311
12+ $17.3689 $208.4268
15+ $16.7899 $251.8485
20+ $15.0530 $301.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess