EN
  • EN
  • DE

CSD87335Q3D

Part No CSD87335Q3D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Synchronous Buck NexFET Power Block
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Standard
Drain Source Voltage 30V
Vgs(th) (Maximum) @ Id 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 7.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1050pF @ 15V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerLDFN
Manufacturer Package 8-LSON (3.3x3.3)
Win Source Part Number 1163556-CSD87335Q3D
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CSD87335Q3D
Introduction Date February 24, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD87335Q3D CAD Model

Description

Product Overview: Texas Instruments CSD87335Q3D

The CSD87335Q3D is a state-of-the-art synchronous buck NexFET™ power block from Texas Instruments (TI), designed to deliver high efficiency, reliability, and performance for a wide range of applications. This compact power solution integrates two power MOSFETs in a single package, making it an ideal choice for space-constrained applications.

Key Features

  • High-Efficiency Power Conversion: The CSD87335Q3D offers an optimal combination of low on-resistance and switching losses, which results in high efficiency and reduced thermal stress on the system.
  • Advanced Packaging: Utilizing TI's innovative SON 3.3mm x 3.3mm package, this power block is designed for minimal parasitic inductance and resistance, thus improving overall performance.
  • Dual MOSFET Design: The integration of high-side and low-side MOSFETs simplifies the design and enhances power density, making it suitable for compact designs.
  • Optimized for Switching Applications: With its fast switching capabilities, the CSD87335Q3D is optimized for synchronous buck applications, providing efficient power management.
  • Robust Thermal Performance: The power block is designed to handle significant power and maintain performance even under high temperature environments.

Applications

The versatility of the CSD87335Q3D makes it a perfect fit for a variety of applications, including:

  • Point of Load (POL) solutions
  • Networking and telecommunications equipment
  • Computing and server systems
  • Gaming consoles
  • Graphics cards and other high-performance computing applications

Technical Specifications

Parameter Value
Package Type SON 3.3mm x 3.3mm
On-Resistance (RDS(on)) Low
Continuous Drain Current (ID) High
Input Voltage (VIN) Optimized Range
Operating Temperature Extended Range

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3222 $52.8880
95+ $1.0849 $103.0655
145+ $1.0510 $152.3950
200+ $1.0171 $203.4200
255+ $0.9832 $250.7160
345+ $0.8815 $304.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess