Product Overview: BUK964R2-55B
The BUK964R2-55B is a high-efficiency, power MOSFET transistor produced by NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the rigorous demands of modern power supply applications, offering a blend of performance and reliability that engineers and designers can rely on.
Key Features
- Low On-State Resistance (RDS(on)): The BUK964R2-55B boasts an extremely low on-state resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High-Speed Switching: With fast switching capabilities, this MOSFET is suitable for high-frequency operations, contributing to better performance in power conversion and regulation circuits.
- Robust Thermal Performance: The device is encapsulated in a TO-220AB package, known for excellent thermal conduction and the ability to dissipate heat effectively, ensuring stable operation under varying conditions.
- High Avalanche Energy Rating: The BUK964R2-55B is engineered to withstand high-energy pulses in the avalanche and commutation modes, making it a reliable choice for rugged applications.
Applications
The versatility of the BUK964R2-55B allows it to be used in a wide range of applications, including:
- DC/DC converters
- Motor control systems
- Automotive applications
- Power management solutions
- Switching regulators
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
55 V |
| Continuous drain current (ID) |
75 A |
| Power dissipation (PD) |
110 W |
| Operating temperature range |
-55°C to +175°C |
In summary, the BUK964R2-55B MOSFET from NXP is a superior choice for designers looking to enhance the efficiency, reliability, and thermal management of their power systems. Its robust construction and advanced features make it a valuable component in a wide array of electronic applications.