EN
  • EN
  • DE

CD54HCT4051F3A

Part No CD54HCT4051F3A
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description HIGH SPEED CMOS LOGIC ANALOG MUL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SP8T - NO/NC
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 400nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577352-CD54HCT4051F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT4051F3A CAD Model

Description

The CD54HCT4051F3A is a high-performance, monolithic digital analog multiplexer/demultiplexer integrated circuit produced by Texas Instruments. This device is part of the HCT (High-Speed CMOS) family, which is known for combining the speed of CMOS with the low power consumption of TTL. It offers a significant upgrade in speed over the standard CMOS devices while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: Multiplexer/Demultiplexer
  • Number of Channels: 8
  • Configuration: 1 x 8:1
  • On-State Resistance: Typically 70 Ohm
  • Operating Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 13 ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: LCC-20

Product Description

The CD54HCT4051F3A is designed for use in analog or digital multiplexing/demultiplexing applications and can handle both digital and analog signals. The device allows for the selection of one of eight different inputs to a common output, depending on the state of the three binary select inputs and the enable input. It can also be used as a demultiplexer by reversing the direction of the signal flow.

With its broad operating voltage range and low on-state resistance, this multiplexer/demultiplexer is suitable for various applications, including signal gating, data routing, and communication systems. The low power consumption and high noise immunity of the HCT logic family make the CD54HCT4051F3A an excellent choice for battery-operated devices and other power-sensitive applications.

Enclosed in a durable LCC-20 package, the CD54HCT4051F3A is designed to withstand harsh environmental conditions, ensuring reliable performance across a wide range of temperatures. Its robust design and versatile functionality make it an essential component for designers looking to optimize their system's performance with a high-quality, multipurpose integrated circuit.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess