Overview of Texas Instruments CD54HC573F
The Texas Instruments CD54HC573F is a high-performance, CMOS Octal Transparent Latch with three-state outputs designed for use in applications requiring storage and isolation of any 8-bit data. This integrated circuit is part of the HC family, which is known for its high speed and low power consumption compared to other logic families. The CD54HC573F is specifically designed to operate with a power supply range of 2V to 6V, making it versatile for various digital applications.
Key Features
- Logic Type: Octal Transparent Latch
- Output Type: 3-State
- Number of Bits per Element: 8
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Package / Case: CerDIP-20
Functionality
The CD54HC573F features eight latches with three-state outputs. When the Latch Enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs. A separate Output Enable (OE) input is provided for each latch. When OE is low, the outputs are in a normal state; when OE is high, the outputs are in a high impedance state. This feature allows for the outputs to be connected directly to a bus-organized system without the need for bus transceivers.
Applications
The CD54HC573F is ideal for a wide range of applications that require temporary data storage or output isolation, such as:
- Buffer/Storage Registers
- Input/Output Ports
- Bus-Oriented Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD54HC573F is no exception. It is manufactured to the highest standards and is suitable for use in demanding environments. The device is available in a CerDIP-20 package, which ensures robustness and durability for long-term performance.
With its combination of high-speed operation, low power consumption, and versatile power supply range, the CD54HC573F from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their digital logic requirements.