Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74LS
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 9ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS75
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849747-SN74LS75N
Ultra Librarian 3D Model Ultra Librarian SN74LS75N CAD Model

Description

The SN74LS75N is an integrated circuit from Texas Instruments, renowned for its high-quality digital logic components. This particular chip is part of the 74LS series, which is well-known for its low-power Schottky technology. The SN74LS75N is a 4-bit bistable latch, designed to store and maintain the state of four input signals until directed to change.

Key Features

  • 4-Bit Bistable Latch: This device contains four independent latches, each capable of holding a binary state of 0 or 1.
  • Low Power Consumption: The SN74LS75N is built using low-power Schottky technology, making it ideal for power-sensitive applications.
  • Direct Clear Function: Each latch has a direct clear input that can be used to reset the stored value to 0, providing additional control and flexibility.
  • Wide Operating Voltage: It operates over a wide voltage range of 4.75V to 5.25V, which is typical for 74LS series devices, ensuring compatibility with standard TTL power levels.
  • Durable Packaging: The chip is available in a plastic DIP (Dual In-line Package), which is robust and easy to handle for prototyping and production.
  • Industry-Standard Pinout: The SN74LS75N follows the industry-standard pinout for 16-pin DIPs, ensuring easy integration into existing designs and systems.

Applications

The SN74LS75N is versatile and can be used in a variety of digital applications, including:

  • Temporary data storage
  • Data transfer between systems
  • Control systems
  • Logic buffering
  • Interface switching

With its reliable performance and Texas Instruments' commitment to quality, the SN74LS75N is an excellent choice for designers and engineers looking to incorporate a dependable bistable latch into their digital systems. Whether for prototyping or for large-scale production, this component delivers consistent results and supports a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC ADDRESSABLE LATCH 16-DIP
Lowest to $1.2509
ECAD model for CD74HC259E
Texas Instruments
POWER LOGIC 8-BIT ADDRESSABLE LATCH
Need more? Email Us
ECAD model for TPIC6B259DW
Fairchild/ON Semiconductor
IC OCT TRANSP LATCH 3ST 20TSSOP
Need more? Email Us
ECAD model for 74AC373MTC
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.3038
ECAD model for SN74LV373ADW
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC LATCH TRANSP 16BIT LV 48TSSOP
Lowest to $1.8278
ECAD model for 74VCX162373MTD
Texas Instruments
IC OCT D-TYPE LATCH 3ST 20-SOIC
Lowest to $1.1496
ECAD model for CD74HC573M
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.8278
ECAD model for 74FCT163373CPAG
Texas Instruments
IC 20BIT BUS-INT D-LATCH 56-SSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Need more? Email Us
ECAD model for SN74ABT162841DL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention