EN
  • EN
  • DE

CD54HC534F3A

Part No CD54HC534F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Contact Plating Lead, Tin
Frequency 23 MHz
Height 5.08 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function D-Type
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 250 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 250 ns
Width 6.92 mm
Win Source Part Number 1017067-CD54HC534F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC534F3A CAD Model

Description

Overview of Texas Instruments CD54HC534F3A

The Texas Instruments CD54HC534F3A is a high-speed CMOS logic Octal Edge-Triggered Flip-Flop with 3-state outputs designed for use in a wide range of applications. This component is part of the HC family, which is well-known for combining the high noise immunity of CMOS with the speed of TTL circuits. The CD54HC534F3A is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers due to its versatile features.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Edge Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing of data capture.
  • 3-State Outputs: The outputs can be set to two logic levels or to a high-impedance state, making it ideal for use in bus-oriented systems.
  • High-Speed Performance: Offers fast propagation delays and high clock frequencies, suitable for high-speed applications.
  • Wide Operating Voltage: Functions with a supply voltage ranging from 2V to 6V, providing flexibility in various power environments.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is critical for power-sensitive designs.

Applications

The CD54HC534F3A is versatile and can be employed in numerous applications such as:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control circuits
  • Addressable registers and multiplexers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD54HC534F3A is no exception, as it is designed and manufactured to meet the stringent requirements of the electronics industry. It is available in a ceramic flat package, ensuring robustness and longevity, making it a reliable choice for critical applications.

Environmental and Regulatory Compliance

The CD54HC534F3A adheres to environmental standards, ensuring compliance with various international regulations. Texas Instruments is dedicated to sustainable practices and offers components that are lead-free and RoHS compliant, minimizing the environmental impact and ensuring the safety of customers and the planet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess