EN
  • EN
  • DE
  • IT

CD54HC4060F3A

Part No CD54HC4060F3A
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Counter
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 14
Number of Elements 1
Number of Pins 16
Propagation Delay 450 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 450 ns
Width 6.92 mm
Win Source Part Number 1216657-CD54HC4060F3A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC4060F3A CAD Model

Description

Overview of Texas Instruments CD54HC4060F3A

The Texas Instruments CD54HC4060F3A is a high-speed silicon-gate CMOS 14-stage binary counter with an integrated oscillator. Designed to deliver the reliability and performance expected from a leader in the semiconductor industry, this device is suitable for a broad range of counting and timing applications across various electronic segments.

Key Features

  • High-Speed CMOS Technology: The CD54HC4060F3A operates with the speed of CMOS technology, ensuring quick response times and efficient operation.
  • Integrated Oscillator: With an onboard oscillator, this device simplifies design by reducing the number of external components required for timing and clock generation.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing versatility in different circuit environments and compatibility with TTL levels.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated applications.
  • 14-Stage Binary Counter: The counter can divide the oscillator frequency by factors up to 2^14, offering a wide range of division ratios.
  • Robust Output Drive: Capable of driving 15 LSTTL loads, the CD54HC4060F3A provides robust output drive capabilities.
  • Temperature Range: The device is operational over a temperature range of -55°C to 125°C, suitable for industrial and automotive applications.

Applications

The CD54HC4060F3A is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial timers
  • Frequency dividers
  • Time-delay circuits
  • Alarm systems
  • Sequential timing

Quality and Support

As with all Texas Instruments products, the CD54HC4060F3A comes with the assurance of quality and support from a global semiconductor leader. Customers can expect reliable performance and dedicated customer service for their design and production needs.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
UTC
Lowest to $0.3269
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cherry Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7846 $67.5692
4+ $27.7207 $110.8828
6+ $26.8545 $161.1270
8+ $25.9882 $207.9056
10+ $25.1219 $251.2190
14+ $22.5231 $315.3234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess