EN
  • EN
  • DE

CD54HC373F3A

Part No CD54HC373F3A
Manufacturer Texas Instruments
Catalog Logic - Latches
Description HIGH SPEED CMOS LOGIC OCTAL TRAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 30ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577273-CD54HC373F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC373F3A CAD Model

Description

Product Overview: CD54HC373F3A by Texas Instruments

The CD54HC373F3A is a high-speed CMOS Logic Octal Transparent Latch with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which signifies the use of high-speed CMOS technology, providing a perfect blend of speed and power efficiency. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

With its octal D-type latch, the CD54HC373F3A has eight latches with three-state outputs for bus organized systems applications. The transparent latches allow data on the input to be transferred to the output when the latch-enable (LE) input is high, and the data is retained when LE is low. Furthermore, when the output-enable (OE) is low, the contents of the latches are available at the outputs. When OE is high, the outputs go to the high-impedance state, which is essential for bus-driving applications where multiple devices can drive the bus lines.

The CD54HC373F3A operates at a voltage range of 2V to 6V, making it compatible with a wide array of logic families and allowing it to be used in various applications. The device can operate at temperatures ranging from -55°C to 125°C, ensuring reliability and functionality under extreme conditions, which is crucial for industrial and military applications.

For ease of implementation, the CD54HC373F3A is available in a 20-pin ceramic flat package (FPAK), providing robust physical protection and heat dissipation characteristics. The pin configuration is designed for straightforward PCB layout and is conducive to efficient signal routing.

Texas Instruments ensures that the CD54HC373F3A meets stringent quality and performance standards. It is a testament to their commitment to providing high-quality, reliable components for a broad spectrum of electronic applications. Whether you're designing a complex digital system or need a reliable latch for your circuit, the CD54HC373F3A from Texas Instruments is an excellent choice.

You May Also Be Interested in

ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6129 $58.8387
7+ $16.0927 $112.6489
10+ $15.5898 $155.8980
14+ $15.0869 $211.2166
18+ $14.5840 $262.5120
23+ $13.0753 $300.7319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess