ON Semiconductor FDD6670S-NL MOSFET
The ON Semiconductor FDD6670S-NL is a high-performance, N-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion in a compact package. This device is well-suited for a variety of applications, including DC/DC converters, power supplies, and motor drives in both industrial and consumer electronics sectors.
With its advanced silicon technology, the FDD6670S-NL offers low on-resistance (R<sub>DS(on)) which translates into reduced conduction losses and improved overall efficiency. The R<sub>DS(on) is typically 13.5 mΩ at V<sub>GS = 10V, allowing for higher current handling with lower heat generation.
The device is housed in a surface-mount D-PAK (TO-252) package, which not only saves valuable board space but also provides excellent thermal performance. It can handle continuous drain currents up to 30A, making it capable of powering high-demand circuits. The FDD6670S-NL is capable of withstanding drain-source voltages up to 30V, providing a good safety margin for most low to medium voltage applications.
Key Features:
- 30V N-Channel PowerTrench® MOSFET
- Low on-resistance: 13.5 mΩ at V<sub>GS = 10V
- High continuous drain current: 30A
- High power and current handling capability
- Surface-mount D-PAK (TO-252) package for compact design
- Fast switching speed
- RoHS compliant
The fast switching speed of the FDD6670S-NL MOSFET makes it an excellent choice for high-frequency applications, ensuring that switching losses are minimized. This is particularly important in applications where efficiency is paramount, such as in portable and battery-powered devices.
ON Semiconductor's commitment to environmental sustainability is evident in the FDD6670S-NL's compliance with RoHS standards, which restricts the use of certain hazardous materials in electronic equipment.
In summary, the FDD6670S-NL from ON Semiconductor is a robust and efficient solution for power management challenges, combining low on-resistance, high current capability, and fast switching in a compact, environmentally friendly package.