Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577252-CD54HC192F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC192F3A CAD Model

Description

The CD54HC192F3A is a high-performance, presettable synchronous counter device from Texas Instruments, designed for use in a wide range of digital applications. This 4-bit binary up/down counter is fabricated with advanced silicon-gate CMOS technology to achieve high-speed operation comparable to equivalent LSTTL counters while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features:

  • Presettable 4-bit binary up/down counting: The counter can be programmed to count in both up and down modes, providing versatility in its applications.
  • Synchronous operation: The counting operation is fully synchronous, meaning that the outputs change coincident with each other on the positive-going edge of the clock pulse. This feature is essential for high-speed operation and ensures reliable performance.
  • High-speed performance: The CD54HC192F3A operates at a high speed, with typical clock frequency of up to 35 MHz (typical) at 5V.
  • Wide operating voltage range: It can be used in systems ranging from 2V to 6V, providing flexibility in various circuit designs and applications.
  • Low power consumption: The low power requirements of the CMOS technology make this counter an excellent choice for battery-powered and power-sensitive applications.
  • Preset and clear functions: The counter can be preset to any binary number, and can also be cleared to zero by two separate inputs, offering control and precision in counting operations.
  • Expandable: Multiple counters can be cascaded in series without the need for external circuitry, allowing for the creation of counters with longer bit lengths.
  • Robust industrial design: The CD54HC192F3A is encapsulated in a durable ceramic flat package, ensuring reliability and performance even in harsh industrial environments.

Applications:

The CD54HC192F3A is suitable for a variety of applications, including:

  • Computers and computer peripherals
  • Instrumentation and control systems
  • Digital data processing
  • Automated test equipment
  • Frequency counters and timers
  • Programmable dividers and sequencers

With its combination of high-speed operation, low power consumption, and robust design, the CD54HC192F3A from Texas Instruments represents a reliable and efficient solution for your digital counting needs.

You May Also Be Interested in

NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
Texas Instruments
12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNC BINARY COUNTER 16-SOIC
Lowest to $0.4575
ECAD model for SN74HC4040D
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
Texas Instruments
4BIT SYNCHRONOUS BINARY | IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $0.3335
ECAD model for SN74LV163ADR
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.4509 $58.4509
3+ $47.9597 $143.8791
4+ $46.4611 $185.8444
5+ $44.9623 $224.8115
7+ $43.4635 $304.2445
9+ $38.9673 $350.7057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,080 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention