EN
  • EN
  • DE

CD54HC164F3A

Part No CD54HC164F3A
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description HIGH SPEED CMOS LOGIC 8-BIT SERI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577245-CD54HC164F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC164F3A CAD Model

Description

Product Overview: CD54HC164F3A

The CD54HC164F3A is a high-speed, 8-bit serial-in/parallel-out shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HC (High-Speed CMOS) family, which is known for combining the high noise immunity of CMOS with the speed capabilities comparable to LS-TTL (Low-Power Schottky Transistor-Transistor Logic).

Featuring two serial data inputs (A and B), the CD54HC164F3A allows for easy serial data entry. Either input can be used as an active HIGH enable for data entry through the other input. Data is entered on the rising edge of the clock (CP) input signal, which facilitates synchronous operation for interfacing with microprocessors or other system-level hardware. Once data is clocked in, it is available at the eight parallel outputs immediately following the next clock pulse.

This shift register is designed for optimal performance in a wide range of applications, including digital signal processing, data communication, instrumentation, and control systems. The device operates over a broad voltage range from 2V to 6V and features a high degree of flexibility, making it suitable for interfacing with various logic families.

The CD54HC164F3A comes in a robust ceramic flat package, ensuring durability and reliability even in harsh environmental conditions. This packaging is ideal for military or aerospace applications that require high-grade components. Moreover, the device is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring consistent performance in extreme temperatures.

Key features of the CD54HC164F3A include:

  • 8-bit serial-in/parallel-out shift register
  • Wide operating voltage range (2V to 6V)
  • High-speed CMOS technology
  • Two serial data inputs for easy data entry
  • Synchronous operation for compatibility with microprocessors
  • Available in a durable ceramic flat package
  • Characterized for operation from -55°C to +125°C

In summary, the CD54HC164F3A from Texas Instruments is a versatile and reliable component for applications requiring serial-to-parallel data conversion with high-speed operation and a wide operating voltage range. Its military-grade temperature resilience and compatibility with multiple logic families make it an excellent choice for advanced electronic systems.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3591 $80.7182
4+ $33.1152 $132.4608
5+ $32.0804 $160.4020
7+ $31.0455 $217.3185
9+ $30.0107 $270.0963
12+ $26.9061 $322.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess