EN
  • EN
  • DE
  • IT

CD54HC164F

Part No CD54HC164F
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CD54HC164 HIGH SPEED CMOS LOGIC / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC164
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577244-CD54HC164F
Ultra Librarian 3D Model Ultra Librarian CD54HC164F CAD Model

Description

The CD54HC164F is a high-performance, high-speed CMOS logic 8-bit serial-in/parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced HC family, which provides the user with a balance between speed and power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: 8-bit serial-in/parallel-out shift register
  • Operating Voltage: 2V to 6V, providing compatibility with a variety of logic levels and enabling use in low-voltage applications.
  • High-Speed Operation: Typical shift frequency of 50 MHz at 5V, allowing for rapid data processing and high-speed signal transfer.
  • Low Power Consumption: Characteristic of the HC family, it offers a balance between speed and power efficiency.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which ensures compatibility with a range of digital components.
  • Wide Operating Temperature Range: -55°C to 125°C, making it reliable for use in industrial environments with extreme conditions.

Applications

The CD54HC164F is versatile in its applications, including but not limited to:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing (DSP)
  • Automotive systems
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD54HC164F is no exception, undergoing rigorous testing to ensure it meets the high standards expected of TI products. This makes it a trusted choice for engineers and designers looking for a reliable shift register solution.

Package and Availability

The CD54HC164F comes in a ceramic flat package, which provides excellent thermal and electrical performance. For detailed information on purchasing options, availability, and pricing, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Renesas Electronics America
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8998 $65.7996
4+ $26.9947 $107.9788
6+ $26.1512 $156.9072
8+ $25.3076 $202.4608
11+ $24.4640 $269.1040
14+ $21.9332 $307.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess