The CD54HC160F is a high-speed silicon-gate CMOS logic counter integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the HC family, which is known for combining the wide operating voltage range of CMOS with the speed of LSTTL devices.
Key Features
- Logic Type: Synchronous Counter
- Counter Type: 4-Bit Binary
- Counting Sequence: Up
- High-Speed Performance: Typical shift frequency of 35 MHz
- Operating Voltage Range: 2V to 6V
- Output Current: High 4.8 mA, Low 4.8 mA
- Temperature Range: -55°C to 125°C
- Package / Case: Ceramic Flatpack
Product Description
The CD54HC160F is designed for use in high-performance counting applications. It features a synchronous internal circuitry which provides a direct clear function and a preset capability for programmable operation. The counter advances on the positive-going edge of the clock signal when the clock enable signal is in the low state. The clear function is synchronous, and a low level at the clear input sets all four of the flip-flop outputs LOW after the next clock pulse, regardless of the levels of the other inputs. The preset feature allows the CD54HC160F to be used in a variety of applications, such as programmable dividers and registers.
The robust design of the CD54HC160F ensures that this counter can operate over a wide range of voltages, making it suitable for various electronic applications. Its high-speed performance is ideal for systems that require fast counting capabilities, such as digital clocks, frequency dividers, and other similar devices.
With its ceramic flatpack packaging, the CD54HC160F is reliably protected against harsh environmental conditions, which is crucial for military and aerospace applications. The device's temperature range of -55°C to 125°C ensures stable operation even under extreme temperature variations.
Overall, the CD54HC160F from Texas Instruments is a versatile, high-speed counter IC that delivers reliable performance for complex electronics systems requiring precise counting and timing solutions.