The Realtek RTL8326-VC-LF is a highly integrated Fast Ethernet switch controller. It's designed to meet the needs of small and medium-sized businesses (SMBs) and home users looking for a cost-effective and efficient networking solution.
Applications:
- Small Office/Home Office (SOHO) switches
- Standalone switch applications
- Embedded systems requiring Ethernet connectivity
- Network interface cards (NICs)
Features:
- Integrated 6-port Fast Ethernet switch
- Supports non-blocking wire-speed forwarding
- Supports IEEE 802.3x flow control for full-duplex operation
- Integrated address lookup engine with support for up to 2K MAC addresses
- Supports VLAN tagging and priority queuing for improved network performance
- Integrated PHYs for reduced BOM cost and board space
- Supports port-based VLAN and IEEE 802.1Q VLAN
- Supports Quality of Service (QoS) for prioritizing network traffic
- Supports IGMP snooping for efficient multicast forwarding
- Loop detection to prevent network loops
- LED support for link/activity indication
- Energy-efficient Ethernet (EEE) support to reduce power consumption
- Advanced power management features
- Configuration via MII/RMII/Serial interface
- Compact package for space-constrained applications
Benefits:
- Cost-effective solution for Fast Ethernet switching
- High performance with wire-speed forwarding
- Improved network efficiency with VLAN and QoS support
- Reduced power consumption with EEE and power management features
- Simplified design with integrated PHYs
- Enhanced network security with loop detection
- Flexible configuration options
Additional Details:
The RTL8326-VC-LF typically supports features like auto-MDI/MDIX, which eliminates the need for crossover cables. It's designed to operate over a wide temperature range, making it suitable for various environments. The integrated PHYs support 10BASE-T and 100BASE-TX Ethernet standards. Its MAC address table ensures efficient packet forwarding by learning and storing the MAC addresses of connected devices. The VLAN features enhance network security and segmentation, while QoS allows for prioritization of time-sensitive traffic, such as VoIP or video streaming. The device is often used in managed or unmanaged switch applications. Power consumption is optimized through various power-saving modes, contributing to lower operating costs and a smaller carbon footprint.