Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ACT
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 11.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577216-CD54ACT574F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT574F3A CAD Model

Description

The CD54ACT574F3A from Texas Instruments is a high-performance, CMOS octal edge-triggered D-type flip-flop integrated circuit. This component is designed for use in a wide array of applications requiring the capture and storage of data bits. Each flip-flop has individual D-type inputs and outputs, making it an ideal choice for buffer registers, shift registers, data storage, and more in your digital systems.

With its advanced silicon-gate CMOS technology, the CD54ACT574F3A ensures that power consumption is minimized without sacrificing speed. This makes it suitable for battery-operated and power-sensitive applications, as well as high-speed data processing tasks.

The device features eight D-type flip-flops with a common clock (CP) and output enable (OE) inputs. The logic level present at the D input is transferred to the Q output during the positive-going transition of the CP. The OE input can be utilized to place the eight outputs in either a normal logic state or a high-impedance state, thus allowing for bussed data lines where multiple outputs can share a common data path.

Key specifications of the CD54ACT574F3A include:

  • Operating Voltage Range: 4.5V to 5.5V
  • Edge-Triggered D-type inputs
  • 3-State Outputs for Bus-Oriented Applications
  • Maximum Clock Frequency: 150 MHz at 5V
  • Low Power Consumption: I_CC reduced by 50%
  • Wide Operating Temperature Range: -55°C to 125°C
  • Packaged in a 20-pin ceramic flat package (CFP)

This device is characterized for operation from -55°C to 125°C, making it reliable in extreme environmental conditions. Manufactured with Texas Instruments' commitment to quality, the CD54ACT574F3A is a robust and versatile component for your digital logic needs.

Whether you are designing sophisticated computing systems, telecommunications equipment, or consumer electronics, the CD54ACT574F3A offers the performance and reliability required to ensure your products operate at their best.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHC574DW
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2170
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP2G80GF,115
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention