Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ACT
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10.3ns @ 5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577202-CD54ACT112F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT112F3A CAD Model

Description

Product Overview: CD54ACT112F3A

The CD54ACT112F3A is a high-performance, CMOS dual J-K flip-flop integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is designed to operate from a wide range of power supply voltages, making it suitable for a variety of electronic applications. It features a maximum operating frequency that ensures swift response times and reliable operation in high-speed systems.

Key Features

  • Logic Type: Dual J-K flip-flop with set and reset.
  • Operating Voltage Range: 4.5V to 5.5V, compatible with TTL power levels.
  • High-Speed Performance: Capable of operating at significant speeds, making it ideal for fast logic circuits.
  • Output Drive Capability: Capable of driving up to 24mA at the output, providing strong signal transmission to downstream components.
  • Temperature Range: Specified for operation from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions.
  • Logic Level Compatibility: Inputs accept TTL logic levels, allowing for easy integration with existing digital systems.

Applications

The CD54ACT112F3A is versatile and can be used in a wide range of applications, including:

  • Counters and dividers
  • Control systems
  • Memory registers
  • Pulse shaping circuits
  • Data storage devices
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The CD54ACT112F3A is no exception, and it is manufactured to provide consistent performance and longevity, ensuring that it meets the needs of both commercial and industrial applications. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic design.

Package and Availability

The CD54ACT112F3A comes in a robust ceramic flat package that provides excellent thermal and mechanical characteristics, suitable for various mounting techniques. For detailed product specifications, availability, and ordering information, customers should visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652
Renesas Electronics America
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH16374APVG
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ECAD model for 74HC74D-Q100HL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1915 $67.1490
13+ $9.1828 $119.3764
19+ $8.8958 $169.0202
27+ $8.6089 $232.4403
34+ $8.3219 $282.9446
46+ $7.4610 $343.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention