Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type BCD Rate Multiplier
Supply Voltage 3 V ~ 18 V
Resolution 4
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771359-CD4527BPWR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4527
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4527BPWR CAD Model

Description

Product Overview: CD4527BPWR by Texas Instruments

The CD4527BPWR is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) device that comes from the renowned technology manufacturer, Texas Instruments. This integrated circuit is designed to cater to a wide array of applications, ranging from digital logic operations to more complex computational tasks. The versatility of the CD4527BPWR makes it an ideal choice for electronic enthusiasts and professionals alike who are looking for reliable and efficient solutions.

One of the key features of the CD4527BPWR is its low-power consumption, which is a hallmark of CMOS technology. This characteristic ensures that the device can operate effectively in power-sensitive applications without compromising performance. Additionally, the CD4527BPWR boasts a wide operating voltage range, typically from 3V to 18V, providing flexibility for use in various circuit designs and making it compatible with both TTL (Transistor-Transistor Logic) and CMOS logic levels.

The CD4527BPWR is packaged in a TSSOP (Thin Shrink Small Outline Package) form factor, with the "PW" suffix indicating the specific package type. This compact package is advantageous for space-constrained applications, ensuring that the device can fit into tight spaces without sacrificing functionality. The "R" at the end of the part number denotes that the product is offered in a tape and reel format, which is suitable for automated assembly processes, enhancing manufacturing efficiency and reducing manual handling.

As a product of Texas Instruments, the CD4527BPWR benefits from the company's commitment to quality and reliability. Texas Instruments is known for its rigorous testing and quality control measures, ensuring that each device meets high standards before it reaches customers. This dedication to excellence makes the CD4527BPWR a trustworthy component for critical and long-term applications.

In summary, the CD4527BPWR from Texas Instruments is a versatile and efficient CMOS device that is well-suited for a broad range of electronic applications. Its low-power consumption, wide operating voltage range, compact packaging, and the manufacturer's reputation for quality make it a valuable addition to any electronic project or product.

You May Also Be Interested in

ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ECAD model for NB4N527SMNR2G
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z04GS,132
Fairchild/ON Semiconductor
4/5 Bit Multiplexed, 1 Bit Latched Port with Standard 2-Wire Bus Interface and Non-Volatile Latches
Lowest to $21.4234
ECAD model for FM3560MT20
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $11.2141
ECAD model for MC100EP17DT
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2998
ECAD model for MC14008BDR2
NXP / Nexperia
1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-800 RDIMM applications
Lowest to $20.5463
ECAD model for SSTUB32866EC/G
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6578 $50.4982
46+ $2.1808 $100.3168
72+ $2.1126 $152.1072
98+ $2.0445 $200.3610
127+ $1.9763 $250.9901
170+ $1.7719 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 950 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention