Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 6
Pitch 0.198" (5.03mm)
Number of Rows 2
Row Spacing 0.198" (5.03mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632942-770089-1
Ultra Librarian 3D Model Ultra Librarian 770089-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 5POS 3.81MM
Lowest to $2.0608
ECAD model for 1-178802-5
JST Sales America Inc.
CONN RCPT HSG 3POS 4.00MM
Need more? Email Us
ECAD model for BHR-03VS-1
JST Sales America Inc.
P=5mm Rectangular Connector Housings RoHS
Need more? Email Us
ECAD model for 02R-WPJV-1-SM(NN)
Hirose Electric Co Ltd
CONN SOCKET HSG 4POS 2.20MM
Lowest to $0.5216
ECAD model for DF62W-4S-2.2C
Sumitomo Electric
1x5P 1 5 Locking Rectangular Connector Housings RoHS
Lowest to $0.2165
ECAD model for 6098-3810
TE Connectivity
CONN RCPT HSG 1POS W/RAMP
Need more? Email Us
ECAD model for 640250-1
Molex, LLC
CONN RCPT HSG 8POS 2.00MM
Lowest to $0.1474
ECAD model for 5023510800
JST Sales America Inc.
Connector Housing 30 Position 1mm Pitch Dual Row
Lowest to $0.1885
ECAD model for SHLDP-30V-S-1(B)
JST Sales America Inc.
CONN RCPT HSG 11POS 1.50MM
Lowest to $0.2608
ECAD model for ZER-11V-S

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention