EN
  • EN
  • DE

SSTUB32866EC/G

Part No SSTUB32866EC/G
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description 1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-800 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260057-SSTUB32866EC/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUB32866EC/G CAD Model

Description

The NXP SSTUB32866EC/G is a high-performance, registered clock driver (RCD) designed for use in server memory modules that require high-speed data transfer and reliable operation. This advanced integrated circuit is part of the NXP's server DIMM chip lineup, which is specifically engineered to meet the stringent demands of server and high-end computing applications.

The SSTUB32866EC/G operates as a buffer between the memory controller and the DRAM chips, enhancing signal integrity and providing a stable and efficient communication path. This is particularly important in systems where high data rates and signal integrity are crucial for overall performance and stability.

Key Features

  • Compatibility: Designed to be compatible with DDR2 SDRAMs, the SSTUB32866EC/G supports a wide range of data rates and is versatile for use in various server memory configurations.
  • Performance: With its ability to buffer and distribute clock signals with minimal skew, the device ensures synchronous operation, which is essential for maintaining the integrity of high-speed data transfers.
  • Power Efficiency: The SSTUB32866EC/G is built with power efficiency in mind, featuring low-voltage operation and power-saving modes that reduce overall energy consumption in server environments.
  • Robust Design: Engineered to withstand the rigors of server environments, it offers features such as thermal protection and a robust package design to ensure long-term reliability.

Applications

This RCD chip is ideal for a variety of server-related applications, including:

  • Enterprise servers
  • Data centers
  • High-performance computing clusters
  • Cloud computing servers

Technical Specifications

  • Package: The SSTUB32866EC/G is offered in a fine-pitch BGA package that allows for efficient space utilization on memory modules.
  • Temperature Range: It operates over an industrial temperature range, ensuring performance under varying environmental conditions.
  • Quality and Reliability: NXP's commitment to quality means that the SSTUB32866EC/G is designed and manufactured to meet high reliability standards, ensuring that it can handle the demands of continuous server operation.

In summary, the NXP SSTUB32866EC/G is a sophisticated solution for enhancing server memory performance and reliability. Its combination of high-speed operation, compatibility, and robustness makes it an essential component in the construction of modern server memory modules.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3449 $73.3796
8+ $15.0531 $120.4248
12+ $14.5819 $174.9828
17+ $14.1118 $239.9006
22+ $13.6417 $300.1174
29+ $12.2303 $354.6787
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess