EN
  • EN
  • DE

CD4520BEE4

Part No CD4520BEE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS Dual Binary Up-Counter 16-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Contact Plating Gold
Direction Unidirectional
Frequency 8 MHz
Height 5.08 mm
Lead Free Lead Free
Length 19.3 mm
Logic Function Counter
Max Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Bits 4
Number of Bits per Element 4
Number of Elements 2
Number of Pins 16
Propagation Delay 650 ns
Quiescent Current 100 µA
Radiation Hardening No
Reset Asynchronous
RoHS Compliant
Sync/Async Synchronous
Thickness 3.9 mm
Turn-On Delay Time 650 ns
Weight 951.693491 mg
Width 6.35 mm
Win Source Part Number 1221888-CD4520BEE4
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4520BEE4 CAD Model

Description

The CD4520BEE4 from Texas Instruments is a high-quality integrated circuit that serves as a dual binary counter. It is part of the 4000 series CMOS logic integrated circuits, which are known for their robust performance and versatility in various electronic applications.

Key Features:

  • Counting Configuration: The device contains two independent counters, each capable of performing binary counting operations.
  • Voltage Range: It operates within a voltage range of 3V to 18V, making it suitable for both standard and low-power applications.
  • High-Speed Operation: The CD4520BEE4 is designed for high-speed operation, allowing for efficient counting in time-sensitive applications.
  • Counter Modes: Both counters can be used in multiple modes, including up-counting and down-counting, providing flexibility in usage.
  • Output Capability: The device offers buffered outputs, which enhance the drive capability and allow for direct driving of the display devices.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability in varying environmental conditions.

Applications:

The CD4520BEE4 is ideal for a range of applications, including but not limited to:

  • Counters and timers for industrial controls
  • Frequency dividers in communication systems
  • Digital clocks and watches
  • Automotive systems
  • Consumer electronics

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The CD4520BEE4 dual binary counter is no exception, offering exceptional reliability and performance. Its robust design ensures that it can withstand the demands of various applications, making it a trustworthy choice for designers and engineers seeking a reliable counting solution.

For detailed specifications, application notes, and further information, interested individuals are encouraged to consult the official datasheet and product documentation provided by Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1236 $50.0580
990+ $0.1014 $100.3860
1,530+ $0.0982 $150.2460
2,105+ $0.0951 $200.1855
2,725+ $0.0919 $250.4275
3,645+ $0.0824 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess