EN
  • EN
  • DE

CD4518BPWRG4

Part No CD4518BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS Dual Up-Counters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159836-CD4518BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4518BPWRG4 CAD Model

Description

The CD4518BPWRG4 is a high-performance CMOS Dual BCD Up-Counter designed and manufactured by Texas Instruments. This integrated circuit is part of the 4000 series CMOS logic family, known for its robustness and versatility in a wide range of electronic applications. The device features two independent internally synchronous 4-stage counters, making it ideal for applications requiring precise counting functionality.

Key Features

  • Dual BCD Counters: The device contains two separate counting circuits that can be used in various configurations, including separate or cascaded modes, to suit a variety of counting needs.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, providing flexibility for use in systems with different power levels.
  • Low Power Consumption: With CMOS technology, the CD4518BPWRG4 ensures low power dissipation which is critical for battery-powered and energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide high noise immunity, making the device reliable in electrically noisy environments.
  • Medium Speed Operation: This counter operates at a speed suitable for a wide range of medium-speed applications.
  • Synchronous Counting: The synchronous design allows for precise counting without the delays associated with ripple counters.

Applications

The CD4518BPWRG4 is versatile and can be used in numerous applications. It is ideal for use in digital systems where BCD counting is required, such as:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Multi-stage counters
  • Sequential control circuits

Package and Quality

The device comes in a TSSOP package, which is suitable for surface-mount technology, allowing for a compact design footprint. Additionally, the CD4518BPWRG4 is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in your electronic designs.

For detailed specifications and application notes, it is recommended to consult the official Texas Instruments datasheet for the CD4518BPWRG4 Dual BCD Up-Counter.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4588 $74.9176
4+ $30.7354 $122.9416
6+ $29.7749 $178.6494
7+ $28.8144 $201.7008
9+ $27.8540 $250.6860
13+ $24.9725 $324.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess