EN
  • EN
  • DE

LM2703MFX-ADJ

Part No LM2703MFX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 350MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.2V
Maximum Supply Voltage 7V
Output Voltage 21V
Channel Output Current 350mA (Switch)
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 091898-LM2703MFX-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2703MFX-ADJ CAD Model

Description

The LM2703MFX-ADJ from Texas Instruments is a highly versatile and efficient micro power step-up DC/DC converter.

  • Features: Shutdown pin and a built-in power diode
  • Operating Frequency: 1.6MHz
  • Control Scheme: Current mode control scheme
  • Output Voltage Range: Adjustable, up to 22V
  • Package: Compact, 5-pin SOT-23

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6228 $56.7980
80+ $1.3316 $106.5280
120+ $1.2900 $154.8000
165+ $1.2484 $205.9860
210+ $1.2067 $253.4070
280+ $1.0819 $302.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,595 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess