EN
  • EN
  • DE

CD4518BNSR

Part No CD4518BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BCD COUNTER DUAL 4-BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4518
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577147-CD4518BNSR
Ultra Librarian 3D Model Ultra Librarian CD4518BNSR CAD Model

Description

Product Overview: CD4518BNSR by Texas Instruments

The CD4518BNSR is a high-quality integrated circuit produced by Texas Instruments, designed to cater to a wide range of electronic applications. This component belongs to the CMOS Dual BCD Up-Counter family, which is well-known for its reliability and versatility in digital counting operations.

Key Features:

  • Dual BCD Counters: The device contains two independent BCD counters, which can be used in a variety of counting applications.
  • Voltage Range: It operates on a broad voltage range from 3V to 18V, making it suitable for both low and high-voltage applications.
  • High-Speed Operation: The CD4518BNSR is capable of high-speed operation, which is essential for applications requiring quick response times.
  • Medium-Speed Operation: Despite its ability to operate at high speeds, it is also optimized for medium-speed industrial applications where reliability is crucial.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures consistent performance across various conditions.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested to ensure minimal quiescent current draw, even at the maximum voltage rating.
  • Noise Margin: The noise margin of 1V at VDD = 5V, 2V at VDD = 10V, and 2.5V at VDD = 15V provides robust operation in noisy environments.

Applications:

The CD4518BNSR is ideal for a broad spectrum of applications, including:

  • Automated counting systems
  • Digital clocks and timers
  • Frequency dividers
  • Scoreboards and gaming applications
  • Industrial process control systems

Quality and Reliability:

Texas Instruments is a leader in the semiconductor industry, known for its commitment to quality and reliability. The CD4518BNSR is no exception and is manufactured to meet the highest industry standards. It is available in an SOIC package, which is ideal for space-constrained applications while providing ease of integration into various circuit designs.

With its robust feature set and versatile applications, the CD4518BNSR from Texas Instruments is a superb choice for designers looking to implement reliable counting solutions in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess