The SN74F260DR2 is a high-performance, dual 2-input NOR gate IC from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies.
- Description: Dual 2-input NOR gate IC.
- Principle of Operation: Boolean algebra where the output is 'true' or 'high' only when both inputs are 'false' or 'low'.
- Circuitry: Advanced Schottky TTL (Transistor-Transistor Logic).
- Operating Voltage Range: 4.5V to 5.5V, with a typical voltage of 5V.
- Drive Capability: High.
- Power Consumption: Low.
- Package: 14-pin SOIC (Small Outline Integrated Circuit).
- RoHS Compliant: Yes.
- Applications: Data processing, industrial control systems, telecommunications, and consumer electronics.