EN
  • EN
  • DE

74AUP2G79DC

Part No 74AUP2G79DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual D-type flip-flop; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131117-74AUP2G79DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP2G79DC CAD Model

Description

Product Overview: 74AUP2G79DC - NXP Semiconductors

The 74AUP2G79DC is a high-performance, dual positive-edge triggered D-type flip-flop with individual data inputs (D), clock inputs (CP), master reset inputs (MR), and outputs (Q). Manufactured by NXP Semiconductors, this integrated circuit is part of their advanced ultra-low power (AUP) family and is designed for 1.8 V to 3.6 V VCC operation.

Key Features:

  • Low Static Power Consumption: The 74AUP2G79DC boasts a very low static power consumption, making it ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low power consumption, this device does not compromise on speed, providing high-speed operation that is suitable for a variety of applications.
  • Low Noise: Equipped with an integrated noise filter, the 74AUP2G79DC ensures minimal signal distortion, making it perfect for use in noise-sensitive electronic systems.
  • Wide Operating Voltage Range: The device can function across a wide range of supply voltages from 1.8 V to 3.6 V, offering flexibility in various system designs.

Applications:

The 74AUP2G79DC is versatile and can be used in a broad array of applications including:

  • Mobile phones
  • Portable electronics
  • Computing devices
  • Communication systems
  • Data storage
  • Industrial control systems

Package and Quality:

This device is available in a small and leadless 8-pin HVSON package, which not only saves space but also offers excellent thermal performance. NXP's commitment to quality ensures that the 74AUP2G79DC meets strict industry standards for reliability and performance.

Environmental Compliance:

NXP Semiconductors is dedicated to environmental stewardship. The 74AUP2G79DC is fully compliant with RoHS and Green Product requirements, making it a suitable choice for eco-conscious manufacturers looking to minimize their environmental impact.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3262 $58.1550
61+ $1.9081 $116.3941
94+ $1.8492 $173.8248
130+ $1.7891 $232.5830
168+ $1.7290 $290.4720
224+ $1.5512 $347.4688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess