EN
  • EN
  • DE
  • IT

CD4066BF

Part No CD4066BF
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC QUAD BILATERAL SWITCH 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 40MHz
Channel Capacitance (CS(off), CD(off)) 8pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number CD4066
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577021-CD4066BF
Ultra Librarian 3D Model Ultra Librarian CD4066BF CAD Model

Description

The CD4066BF is a high-quality integrated circuit produced by Texas Instruments, renowned for its reliability and performance in a wide range of applications. This versatile component is part of the 4000 series CMOS logic family and features four independent bilateral switches. Each switch is capable of controlling both analog and digital signals, making the CD4066BF an excellent choice for a variety of signal routing and switching tasks.

Key Features

  • Wide Operating Voltage Range: The CD4066BF operates over a broad voltage range from 3V to 18V, allowing it to be used in diverse environments and systems.
  • Low ON Resistance: Characterized by a low ON resistance between the input and output, the switches ensure minimal signal distortion and power loss.
  • High Noise Immunity: With its inherent design, the CD4066BF provides a high degree of noise immunity, safeguarding signal integrity.
  • Matched Switch Characteristics: The bilateral switches have matched characteristics at the ON and OFF states, which is critical for maintaining signal fidelity.
  • Wide Bandwidth: The switches offer a wide bandwidth, making them suitable for handling various frequencies without compromising signal quality.

Applications

The CD4066BF is widely used in a multitude of applications, including but not limited to:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating, modulation, and demodulation
  • Communication circuits
  • Audio and video signal routing
  • Function generation

Package and Quality

The CD4066BF is offered in a 14-pin package that is designed for easy implementation into various circuit designs. Texas Instruments is committed to maintaining the highest quality standards, and the CD4066BF is no exception. It is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements for industrial and commercial applications.

With its robust design and flexible capabilities, the CD4066BF from Texas Instruments stands as a staple component for engineers and designers seeking a reliable solution for their switching needs.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4395 $58.8790
5+ $24.1555 $120.7775
8+ $23.4006 $187.2048
10+ $22.6457 $226.4570
13+ $21.8910 $284.5830
18+ $19.6263 $353.2734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess