Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576914-CD4021BF3A
Ultra Librarian 3D Model Ultra Librarian CD4021BF3A CAD Model

Description

Product Overview: Texas Instruments CD4021BF3A

The CD4021BF3A is a CMOS 8-Stage Static Shift Register manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to feature high-voltage digital logic levels and an 8-bit serial-in, parallel-out configuration. It is a versatile component commonly used in a variety of digital applications, including data acquisition, signal processing, and control systems.

Key Features

  • Logic Type: Shift Register
  • Number of Circuits: 1
  • Number of Bits per Circuit: 8
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: CDIP-16
  • Propagation Delay Time: 400 ns at 5V, 50 ns at 10V, 30 ns at 15V

The CD4021BF3A is designed to be directly interfaced with the SPI (Serial Peripheral Interface) of microcontrollers and microprocessors, making it a suitable choice for expanding the number of input lines without adding more individual pins to the microcontroller. The shift register accepts serial data and provides parallel data as output, allowing for efficient data processing and communication within electronic systems.

Applications

This shift register is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Remote control systems
  • Sequential control mechanisms
  • Signal processing
  • Interface conversion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD4021BF3A is no exception, and it is built to meet or exceed industry standards for performance and durability. Its wide operating temperature range ensures reliable operation in extreme environments, making it suitable for industrial and military applications.

In conclusion, the CD4021BF3A from Texas Instruments is a robust and reliable component that offers a flexible solution for digital systems requiring efficient data handling and signal processing. Its ease of integration with existing microcontroller-based systems makes it a go-to choice for designers looking to enhance their digital designs with minimal complexity.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REGISTER SER/PAR I/O 14SOIC
Need more? Email Us
ECAD model for 74F164ASCX
Texas Instruments
IC DUAL STATIC SHFT REG 16-SOIC / Shift Register Dual 4-Bit Serial to Parallel 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD4015BMT
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
ECAD model for 74AHCT164BQ,115
Nexperia USA Inc.
IC 4BIT BI-DIR SHIFT REG 16SSOP
Need more? Email Us
ECAD model for 74HC194DB,118
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74VHC595F-EL
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
Microchip Technology
IC 64BIT SRL PARALLEL 80V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Need more? Email Us
ECAD model for HV57908PG-G
Texas Instruments
IC SHIFT REGISTER 8-BIT 16SO
Lowest to $0.5295
ECAD model for CD74HC597NSR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention